Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078868-MP2012DQ-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-VDFN Exposed Pad
IC REG BUCK ADJ 1.5A 6QFN
IC REG BUCK ADJUSTABLE 1.5A 6QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 6-VDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078868-MP2012DQ-LF-P | MP2012DQ-LF-P-ND | MP2012DQ-LF-P | MP2012DQ-LF-P | MP2012DQ-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2012DQ-LF-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 6-QFN (3x3) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |