The MP2009EE-4.0-LF-P is a low-dropout linear voltage regulator designed to provide a stable output voltage of 4.0V with a maximum output current of 120mA. It operates with an input voltage range of 2.0V to 6.0V and features a low dropout voltage of 120mV at full load. The device is optimized for low output noise, achieving 16µVRMS without the need for a bypass capacitor, making it suitable for noise-sensitive applications. It has a power supply rejection ratio (PSRR) of 78dB at 1kHz, ensuring minimal output voltage variation in response to changes in input voltage. The MP2009EE-4.0-LF-P is stable with a small output capacitance of just 1µF, which is beneficial for space-constrained designs. It consumes a low ground current of 50µA under no-load conditions and includes features such as current limit and thermal protection to enhance reliability. This regulator is packaged in a compact 5-pin SC70 form factor, making it ideal for portable and battery-powered devices, including cellular phones, digital cameras, and wireless LANs.
Win Source Part Number: 1079903-MP2009EE-4.0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 120mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 4V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -20°C ~ 85°C
PSRR: 78dB ~ 55dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP3990TL-2.5/NOPB; LP3990TL-2.8/NOPB; LP3990TLX-2.8/NOPB; NCP103AMX180TCG; LDLN015PU18R; ADP122AUJZ-3.3-R7;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2009
Product Status: Not For New Designs
Voltage Dropout (Max): 0.11V @ 120mA (Typ)
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
IC REG LINEAR 4V 120MA SC70-5
IC REG LINEAR 4V 120MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1079903-MP2009EE-4.0-LF-P | MP2009EE-4.0-LF-P-ND | MP2009EE-4.0-LF-P | MP2009EE-4.0-LF-P | MP2009EE-4.0-LF-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SC-70; SSOP; Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |