Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2009EE-2.5-LF-P

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2009EE-2.5-LF-P is a low-dropout linear voltage regulator designed to provide a stable output voltage of 2.5V with a maximum output current of 120mA. It operates with an input voltage range of 2.0V to 6.0V and features a low dropout voltage of 140mV at full load. The device exhibits ultra-low output noise of 16µVRMS, eliminating the need for a bypass capacitor, which simplifies the design. It is stable with a minimal output capacitance of just 1µF, making it suitable for space-constrained applications. The regulator has a power supply rejection ratio (PSRR) of 78dB at 1kHz, ensuring effective noise filtering. It consumes a low ground current of 50µA under no-load conditions and includes built-in current limit and thermal protection features to safeguard against overload conditions. The MP2009EE-2.5-LF-P is packaged in a compact 5-pin SC70 format, making it ideal for portable and battery-powered devices such as cellular phones, digital cameras, and wireless LANs.

Datasheet Summary
Powered by GS/AI

The MP2009EE-2.5-LF-P is a low-dropout linear voltage regulator designed to provide a stable output voltage of 2.5V with a maximum output current of 120mA. It operates with an input voltage range of 2.0V to 6.0V and features a low dropout voltage of 140mV at full load. The device exhibits ultra-low output noise of 16µVRMS, eliminating the need for a bypass capacitor, which simplifies the design. It is stable with a minimal output capacitance of just 1µF, making it suitable for space-constrained applications. The regulator has a power supply rejection ratio (PSRR) of 78dB at 1kHz, ensuring effective noise filtering. It consumes a low ground current of 50µA under no-load conditions and includes built-in current limit and thermal protection features to safeguard against overload conditions. The MP2009EE-2.5-LF-P is packaged in a compact 5-pin SC70 format, making it ideal for portable and battery-powered devices such as cellular phones, digital cameras, and wireless LANs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MP2009EE-2.5-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MP2009EE-2.5-LF-P-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2009EE-2.5-LF-P-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP2009EE-2.5-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP2009EE-2.5-LF-P
PMIC - Voltage Regulators - Linear MP2009EE-2.5-LF-P
IC REG LINEAR 2.5V 120MA SC70-5

IC REG LINEAR 2.5V 120MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP2009EE-2.5-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP2009EE-2.5-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP2009EE-2.5-LF-P
IC REG LINEAR 2.5V 120MA SC70-5

IC REG LINEAR 2.5V 120MA SC70-5

Supplier's Site
Voltage Regulators - Linear - MP2009EE-2.5-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP2009EE-2.5-LF-P
Voltage Regulators - Linear MP2009EE-2.5-LF-P
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP2009EE-2.5-LF-P
LDO Voltage Regulators MP2009EE-2.5-LF-P
LDO Voltage Regulators Low Noise High PSRR 120mA Linear Reg

LDO Voltage Regulators Low Noise High PSRR 120mA Linear Reg

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MP2009EE-2.5-LF-P-ND MP2009EE-2.5-LF-P MP2009EE-2.5-LF-P MP2009EE-2.5-LF-P MP2009EE-2.5-LF-P
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data