Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927674-MP2009EE-1.8-
Operating Temperature Range: -20°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Tube
Mounting: Surface Mount
Family Name: MP2009
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
LDO Voltage Regulators Low Noise High PSRR 120mA Linear Reg
IC REG LINEAR 1.8V 120MA SC70-5
IC REG LINEAR 1.8V 120MA SC70-5
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP2009EE-1.8-LF-Z-ND | 927674-MP2009EE-1.8-LF-Z | MP2009EE-1.8-LF-Z | MP2009EE-1.8-LF-Z | MP2009EE-1.8-LF-Z | MP2009EE-1.8-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2009EE-1.8-LF-Z | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SC-70-5 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |