Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
IC REG LINEAR 1.8V 120MA SC70-5
IC REG LINEAR 1.8V 120MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-70-5
LDO Voltage Regulators Low Noise High PSRR 120mA Linear Reg
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP2009EE-1.8-LF-P-ND | MP2009EE-1.8-LF-P | MP2009EE-1.8-LF-P | MP2009EE-1.8-LF-P | MP2009EE-1.8-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection | Enable |