IC REG CONV DDR 1OUT 8MSOP
DDR MEMORY TERMINATION REGULATOR, 3.6V; Memory Supported:DDR2, DDR3, DDR3L, DDR4; Source / Sink Current:3A; Supply Voltage Min:1.05V; Supply Voltage Max:3.6V; IC Case / Package:MSOP-EP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
LDO Voltage Regulators 3A 1.3-3.6V DDR Mem Termination Reg
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators | Voltage Regulators |
| Product Number | MP20075DH-LF-P | 54AH3309 | MP20075DH-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Ddr Memory Termination Regulator, 3.6V; Memory Supported Monolithic Power Systems (Mps) | LDO Voltage Regulators |
| Outlets | 1 # |