Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP20075DH-LF-P MP20075DH-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789111-MP20075DH-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 1.05 V ~ 3.6 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789111-MP20075DH-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 1.05 V ~ 3.6 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20075DH-LF-P - 789111-MP20075DH-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20075DH-LF-P
789111-MP20075DH-LF-P
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20075DH-LF-P 789111-MP20075DH-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789111-MP20075DH-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 1.05 V ~ 3.6 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789111-MP20075DH-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: 3.3V
Voltage - Input: 1.05 V ~ 3.6 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP20075DH-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP20075DH-LF-P
PMIC - Voltage Regulators - Special Purpose MP20075DH-LF-P
IC REG CONV DDR 1OUT 8MSOP

IC REG CONV DDR 1OUT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 789111-MP20075DH-LF-P MP20075DH-LF-P
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP20075DH-LF-P PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Switching Regulators - 1904536 - RS Components, Ltd.
Specs
Regulator Category Switching
View Details