Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF MP20073DH-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927673-MP20073DH-LF Operating Temperature Range: -40°C ~ 125°C Features: series Converter, DDR Voltage Regulator IC 1 Output 8-MSOP-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927673-MP20073DH-LF Operating Temperature Range: -40°C ~ 125°C Features: series Converter, DDR Voltage Regulator IC 1 Output 8-MSOP-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF - 927673-MP20073DH-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF
927673-MP20073DH-LF
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF 927673-MP20073DH-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927673-MP20073DH-LF Operating Temperature Range: -40°C ~ 125°C Features: series Converter, DDR Voltage Regulator IC 1 Output 8-MSOP-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927673-MP20073DH-LF
Operating Temperature Range: -40°C ~ 125°C
Features: series Converter, DDR Voltage Regulator IC 1 Output 8-MSOP-EP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP20073DH-LF
PMIC - Voltage Regulators - Special Purpose MP20073DH-LF
IC REG ADJ 2A 8MSOP EP

IC REG ADJ 2A 8MSOP EP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 927673-MP20073DH-LF MP20073DH-LF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 8-MSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Motor Drivers, Controllers - A3977SEDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
View Details
Power Distribution Switches, Load Drivers - BTS500851TMAATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Auto Restart
View Details
Voltage Regulators - 1914782P - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details