Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041753-MP20073DH-LF-
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 1.3 V to 6 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG CONV DDR 1OUT 8MSOP
IC REG CONV DDR 1OUT 8MSOP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 041753-MP20073DH-LF-Z | MP20073DH-LF-Z | MP20073DH-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF-Z | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 8-MSOP-EP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad |