Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MP20073DH-LF-P

Description
IC REG CONV DDR 1OUT 8MSOP
Datasheet
Description
IC REG CONV DDR 1OUT 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - MP20073DH-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
MP20073DH-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MP20073DH-LF-P
IC REG CONV DDR 1OUT 8MSOP

IC REG CONV DDR 1OUT 8MSOP

Supplier's Site
Ddr Memory Termination Regulator, 6V; Memory Supported Monolithic Power Systems (Mps) - 54AH3308 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Memory Termination Regulator, 6V; Memory Supported Monolithic Power Systems (Mps)
54AH3308
Ddr Memory Termination Regulator, 6V; Memory Supported Monolithic Power Systems (Mps) 54AH3308
DDR MEMORY TERMINATION REGULATOR, 6V; Memory Supported:DDR2, DDR3; Source / Sink Current:2A; Supply Voltage Min:1.3V; Supply Voltage Max:6V; IC Case / Package:MSOP-EP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DDR MEMORY TERMINATION REGULATOR, 6V; Memory Supported:DDR2, DDR3; Source / Sink Current:2A; Supply Voltage Min:1.3V; Supply Voltage Max:6V; IC Case / Package:MSOP-EP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP20073DH-LF-P 54AH3308
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ddr Memory Termination Regulator, 6V; Memory Supported Monolithic Power Systems (Mps)
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details