Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF-P MP20073DH-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789110-MP20073DH-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 1.3 V ~ 6 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789110-MP20073DH-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 1.3 V ~ 6 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF-P - 789110-MP20073DH-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF-P
789110-MP20073DH-LF-P
PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF-P 789110-MP20073DH-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789110-MP20073DH-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: 3.3V Voltage - Input: 1.3 V ~ 6 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789110-MP20073DH-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: 3.3V
Voltage - Input: 1.3 V ~ 6 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 337519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337519
Voltage Regulators 337519
2A DDR Termination Regulator

2A DDR Termination Regulator

Supplier's Site
Voltage Regulators - 337518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
337518
Voltage Regulators 337518
2A DDR Termination Regulator

2A DDR Termination Regulator

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP20073DH-LF-P
PMIC - Voltage Regulators - Special Purpose MP20073DH-LF-P
IC REG CONV DDR 1OUT 8MSOP

IC REG CONV DDR 1OUT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 789110-MP20073DH-LF-P 337519 MP20073DH-LF-P
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP20073DH-LF-P Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details