Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059337-MP2005DD-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.07V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Family Name: MP2005
Output Voltage: 0.5 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-QFN (2x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.09V @ 800mA
Operating Supply Current: 10μA
PSRR: 48dB (1MHz)
Maximum Output Voltage: 4V
Protection Features: Over Current, Over Temperature
Introduction Date: May 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-QFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-QFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-QFN (2x3)
LDO Voltage Regulators 800mA High PSRR Ultra-LDO
IC REG LINEAR POS ADJ 800MA 8QFN
IC REG LINEAR POS ADJ 800MA 8QFN
IC REG LINEAR POS ADJ 800MA 8QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 059337-MP2005DD-LF-Z | 1589-1549-1-ND | MP2005DD-LF-Z | MP2005DD-LF-Z | MP2005DD-LF-Z | MP2005DD-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2005DD-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-QFN (2x3) | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active |