Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-QFN (2x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 100194-MP2005DD-LF-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.07V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Output Voltage: 0.5 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-QFN (2x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.09V @ 800mA
Operating Supply Current: 10μA
PSRR: 48dB (1MHz)
Maximum Output Voltage: 4V
Protection Features: Over Current, Over Temperature
LDO Voltage Regulators 800mA High PSRR Ultra-LDO
IC REG LINEAR POS ADJ 800MA 8QFN
IC REG LINEAR POS ADJ 800MA 8QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1589-1060-2-ND | 100194-MP2005DD-LF-P | MP2005DD-LF-P | MP2005DD-LF-P | MP2005DD-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2005DD-LF-P | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-QFN (2x3) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |