Monolithic Power Systems, Inc. Ldo, Adj, 4V, 0.8A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) MP2005DD-LF-P

Description
LDO, ADJ, 4V, 0.8A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:4V; Output Current Max:800mA; Dropout Voltage Typ @ Current:70mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 4V, 0.8A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:4V; Output Current Max:800mA; Dropout Voltage Typ @ Current:70mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 4V, 0.8A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3306 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 4V, 0.8A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
54AH3306
Ldo, Adj, 4V, 0.8A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) 54AH3306
LDO, ADJ, 4V, 0.8A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:4V; Output Current Max:800mA; Dropout Voltage Typ @ Current:70mV RoHS Compliant: Yes

LDO, ADJ, 4V, 0.8A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:500mV; Output Voltage Max:4V; Output Current Max:800mA; Dropout Voltage Typ @ Current:70mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3306
Product Name Ldo, Adj, 4V, 0.8A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details