Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 843883-MP20056GJ-33-
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP20056
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1363-1, 1589-1363-ND, 1589-1363, 1589-1363-2
LDO Voltage Regulators Low-Noise,250mA 3.3V Linear Rgltr
IC REG LIN 3.3V 250MA TSOT23-5
LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23 T/R
IC REG LIN 3.3V 250MA TSOT23-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1363-2-ND | 843883-MP20056GJ-33-Z | MP20056GJ-33-Z | MP20056GJ-33-Z | 541-MP20056GJ-33-Z | MP20056GJ-33-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP20056GJ-33-Z | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23 T/R | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Enable |