Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP20056GJ-33-P

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MP20056GJ-33-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MP20056GJ-33-P-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP20056GJ-33-P-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MP20056GJ-33-P - 849912-MP20056GJ-33-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP20056GJ-33-P
849912-MP20056GJ-33-P
PMIC - PMIC - Voltage Regulators - Linear - MP20056GJ-33-P 849912-MP20056GJ-33-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 849912-MP20056GJ-33- P Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: MP20056 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 849912-MP20056GJ-33-P
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MP20056
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP20056GJ-33-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP20056GJ-33-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP20056GJ-33-P
IC REG LIN 3.3V 250MA TSOT23-5

IC REG LIN 3.3V 250MA TSOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP20056GJ-33-P
LDO Voltage Regulators MP20056GJ-33-P
LDO Voltage Regulators Low-Noise,250mA 3.3V Linear Rgltr

LDO Voltage Regulators Low-Noise,250mA 3.3V Linear Rgltr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP20056GJ-33-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP20056GJ-33-P
PMIC - Voltage Regulators - Linear MP20056GJ-33-P
IC REG LIN 3.3V 250MA TSOT23-5

IC REG LIN 3.3V 250MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MP20056GJ-33-P-ND 849912-MP20056GJ-33-P MP20056GJ-33-P MP20056GJ-33-P MP20056GJ-33-P
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MP20056GJ-33-P Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Reel - TR SOT23
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KETTR-R - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers