Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885569-MP20056GG-18-
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2)
Package: 8-TFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP20056
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-QFN (2x2)
IC REG LINEAR 1.8V 250MA 8QFN
IC REG LINEAR 1.8V 250MA 8QFN
LDO Voltage Regulators Low-Noise,250mA 1.8V Linear Rgltr
IC REG LINEAR 1.8V 250MA 8QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 885569-MP20056GG-18-Z | MP20056GG-18-Z-ND | MP20056GG-18-Z | MP20056GG-18-Z | MP20056GG-18-Z | MP20056GG-18-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20056GG-18-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; 8-QFN (2x2) | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |