Monolithic Power Systems, Inc. Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) MP20051DQ-LF-P

Description
LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:140mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:140mV; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3307 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
54AH3307
Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) 54AH3307
LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:140mV; No. of Pins:8PinsRoHS Compliant: Yes

LDO, ADJ, 5V, 1A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:140mV; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3307
Product Name Ldo, Adj, 5V, 1A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details