Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MP20051DN-LF MP20051DN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789109-MP20051DN-LF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 65dB ~ 33dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 8-SOIC-EP Output Voltage MAX: 5V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.28V @ 1A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789109-MP20051DN-LF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 65dB ~ 33dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 8-SOIC-EP Output Voltage MAX: 5V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.28V @ 1A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MP20051DN-LF - 789109-MP20051DN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP20051DN-LF
789109-MP20051DN-LF
PMIC - PMIC - Voltage Regulators - Linear - MP20051DN-LF 789109-MP20051DN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789109-MP20051DN-LF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA PSRR: 65dB ~ 33dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 8-SOIC-EP Output Voltage MAX: 5V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.28V @ 1A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789109-MP20051DN-LF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 65dB ~ 33dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-SOIC-EP
Output Voltage MAX: 5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.28V @ 1A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP20051DN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP20051DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP20051DN-LF
IC REG LINEAR POS ADJ 1A 8SOICE

IC REG LINEAR POS ADJ 1A 8SOICE

Supplier's Site
LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator - 541-MP20051DN-LF - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator
541-MP20051DN-LF
LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator 541-MP20051DN-LF
LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator

LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator

Supplier's Site
PMIC - Voltage Regulators - Linear - MP20051DN-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP20051DN-LF
PMIC - Voltage Regulators - Linear MP20051DN-LF
IC REG LINEAR POS ADJ 1A 8SOICE

IC REG LINEAR POS ADJ 1A 8SOICE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP20051DN-LF
LDO Voltage Regulators MP20051DN-LF
LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator

LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 789109-MP20051DN-LF MP20051DN-LF 541-MP20051DN-LF MP20051DN-LF MP20051DN-LF
Product Name PMIC - PMIC - Voltage Regulators - Linear - MP20051DN-LF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Power Management IC - 713-BQ27421YZFT-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details