Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059336-MP20051DN-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.14V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.28V @ 1A
Operating Supply Current: 600μA
PSRR: 65dB to 33dB (100Hz to 1MHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOICE
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOICE
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOICE
IC REG LINEAR POS ADJ 1A 8SOICE
IC REG LINEAR POS ADJ 1A 8SOICE
IC REG LINEAR POS ADJ 1A 8SOICE
LDO Voltage Regulators Low Noise High PSRR 1A Linear Regulator
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 059336-MP20051DN-LF-Z | 1589-1547-6-ND | MP20051DN-LF-Z | MP20051DN-LF-Z | MP20051DN-LF-Z | MP20051DN-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20051DN-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 8-SOIC-EP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active |