Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA TSOT-23-6
IC REG LINEAR 2.5V/3.3V TSOT23-6
LDO Voltage Regulators Dual Low Noise High PSRR 200mA L Reg
IC REG LINEAR 2.5V/3.3V TSOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP2004DJ-SJ-LF-P-ND | MP2004DJ-SJ-LF-P | MP2004DJ-SJ-LF-P | MP2004DJ-SJ-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Special Features | Input Overcurrent Protection | Enable |