Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2004DJ-MG-LF-Z

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA TSOT-23-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MP2004DJ-MG-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MP2004DJ-MG-LF-Z-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2004DJ-MG-LF-Z-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MP2004DJ-MG-LF-Z - 1078859-MP2004DJ-MG-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP2004DJ-MG-LF-Z
1078859-MP2004DJ-MG-LF-Z
PMIC - PMIC - Voltage Regulators - Linear - MP2004DJ-MG-LF-Z 1078859-MP2004DJ-MG-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078859-MP2004DJ-MG- LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA, 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V Dropout Voltage-Max: 0.25V @ 200mA (Typ), 0.25V @ 200mA (Typ) Operating Supply Current: 114μA PSRR: 69dB (100Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078859-MP2004DJ-MG-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA, 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V
Dropout Voltage-Max: 0.25V @ 200mA (Typ), 0.25V @ 200mA (Typ)
Operating Supply Current: 114μA
PSRR: 69dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP2004DJ-MG-LF-Z
LDO Voltage Regulators MP2004DJ-MG-LF-Z
LDO Voltage Regulators Dual Low Noise High PSRR 200mA L Reg

LDO Voltage Regulators Dual Low Noise High PSRR 200mA L Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP2004DJ-MG-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP2004DJ-MG-LF-Z
PMIC - Voltage Regulators - Linear MP2004DJ-MG-LF-Z
IC REG LINEAR 1.8V/2.8V TSOT23-6

IC REG LINEAR 1.8V/2.8V TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP2004DJ-MG-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP2004DJ-MG-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP2004DJ-MG-LF-Z
IC REG LINEAR 1.8V/2.8V TSOT23-6

IC REG LINEAR 1.8V/2.8V TSOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MP2004DJ-MG-LF-Z-ND 1078859-MP2004DJ-MG-LF-Z MP2004DJ-MG-LF-Z MP2004DJ-MG-LF-Z MP2004DJ-MG-LF-Z
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MP2004DJ-MG-LF-Z LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; TSOT-23-6 SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-3 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details