Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078858-MP2004DJ-JG-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA, 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.5V
Dropout Voltage-Max: 0.25V @ 200mA (Typ), 0.25V @ 200mA (Typ)
Operating Supply Current: 114μA
PSRR: 69dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA TSOT-23-6
IC REG LINEAR 1.8V/2.5V TSOT23-6
LDO Voltage Regulators Dual Low Noise High PSRR 200mA L Reg
IC REG LINEAR 1.8V/2.5V TSOT23-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1078858-MP2004DJ-JG-LF-Z | MP2004DJ-JG-LF-Z-ND | MP2004DJ-JG-LF-Z | MP2004DJ-JG-LF-Z | MP2004DJ-JG-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2004DJ-JG-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | ||
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |