Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078854-MP20046DQ-S-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 2A
Family Name: MP20046
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-QFN (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 2A
Operating Supply Current: 300μA
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): CMPWR280TO; AME8815BMDS330; ADP7156ACPZ-3.3-R7; ADP7158ACPZ-3.3-R7;
Introduction Date: October 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-QFN (3x3)
IC REG LINEAR 3.3V 2A 10QFN
LDO Voltage Regulators Fast Transient Response 2A LDO
IC REG LINEAR 3.3V 2A 10QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1078854-MP20046DQ-S-LF-Z | MP20046DQ-S-LF-Z-ND | MP20046DQ-S-LF-Z | MP20046DQ-S-LF-Z | MP20046DQ-S-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20046DQ-S-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 10-QFN (3x3) | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good |