Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP20046DQ-G-LF-Z

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-QFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MP20046DQ-G-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MP20046DQ-G-LF-Z-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP20046DQ-G-LF-Z-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-QFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-QFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MP20046DQ-G-LF-Z - 1078853-MP20046DQ-G-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP20046DQ-G-LF-Z
1078853-MP20046DQ-G-LF-Z
PMIC - PMIC - Voltage Regulators - Linear - MP20046DQ-G-LF-Z 1078853-MP20046DQ-G-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078853-MP20046DQ-G- LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-QFN (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.47V @ 2A Operating Supply Current: 300μA PSRR: 70dB (100Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078853-MP20046DQ-G-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-QFN (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.47V @ 2A
Operating Supply Current: 300μA
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP20046DQ-G-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP20046DQ-G-LF-Z
PMIC - Voltage Regulators - Linear MP20046DQ-G-LF-Z
IC REG LINEAR 1.8V 2A 10QFN

IC REG LINEAR 1.8V 2A 10QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP20046DQ-G-LF-Z
LDO Voltage Regulators MP20046DQ-G-LF-Z
LDO Voltage Regulators Fast Transient Response 2A LDO

LDO Voltage Regulators Fast Transient Response 2A LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP20046DQ-G-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP20046DQ-G-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP20046DQ-G-LF-Z
IC REG LINEAR 1.8V 2A 10QFN

IC REG LINEAR 1.8V 2A 10QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MP20046DQ-G-LF-Z-ND 1078853-MP20046DQ-G-LF-Z MP20046DQ-G-LF-Z MP20046DQ-G-LF-Z MP20046DQ-G-LF-Z
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MP20046DQ-G-LF-Z PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 10-VFDFN Exposed Pad Other; 10-QFN (3x3)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data