Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-QFN (3x3)
LDO Voltage Regulators Fast Transient Response 2A LDO
IC REG LINEAR 1.8V 2A 10QFN
IC REG LINEAR 1.8V 2A 10QFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1055-2-ND | MP20046DQ-G-LF-P | MP20046DQ-G-LF-P | MP20046DQ-G-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Power Good |