Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789108-MP20046DN-S-L
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 2A
Family Name: MP20046
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC-EP
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 2A
Alternative Parts (Cross-Reference): RT9183L-33PL; RT9183-33GL; RT9183AH-32GS; RT9183H-33PL;
Introduction Date: October 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOICE
IC REG LINEAR 3.3V 2A 8SOIC
LDO Voltage Regulators Fast Transient Response 2A LDO
IC REG LINEAR 3.3V 2A 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 789108-MP20046DN-S-LF-Z | MP20046DN-S-LF-Z-ND | MP20046DN-S-LF-Z | MP20046DN-S-LF-Z | MP20046DN-S-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20046DN-S-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | ||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good |