Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208658-MP20045DQ-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.14V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Family Name: MP20045
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-QFN (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.28V @ 1A
Operating Supply Current: 110μA
PSRR: 56dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Introduction Date: October 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)
LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator
IC REG LINEAR POS ADJ 1A 8QFN
IC REG LINEAR POS ADJ 1A 8QFN
IC REG LINEAR POS ADJ 1A 8QFN
LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 208658-MP20045DQ-LF-Z | 1589-1546-1-ND | MP20045DQ-LF-Z | MP20045DQ-LF-Z | MP20045DQ-LF-Z | MP20045DQ-LF-Z | 541-MP20045DQ-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20045DQ-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-QFN (3x3) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active |