Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP20045DQ-LF-P

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-1054-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-1054-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-1054-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-1054-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-1054-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-1054-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-1054-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-1054-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-1054-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1206229-MP20045DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1206229-MP20045DQ-LF-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1206229-MP20045DQ-LF-P
Win Source Part Number: 1206229-MP20045DQ-LF -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 56dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1054-2,1589-105 4-1,1589-1054-6 Base Product Number: MP20045 Voltage Dropout (Max): 0.28V @ 1A

Win Source Part Number: 1206229-MP20045DQ-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 56dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 110 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1054-2,1589-1054-1,1589-1054-6
Base Product Number: MP20045
Voltage Dropout (Max): 0.28V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP20045DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP20045DQ-LF-P
PMIC - Voltage Regulators - Linear MP20045DQ-LF-P
IC REG LINEAR POS ADJ 1A 8QFN

IC REG LINEAR POS ADJ 1A 8QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP20045DQ-LF-P
LDO Voltage Regulators MP20045DQ-LF-P
LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator

LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP20045DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP20045DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP20045DQ-LF-P
IC REG LINEAR POS ADJ 1A 8QFN

IC REG LINEAR POS ADJ 1A 8QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1589-1054-1-ND 1206229-MP20045DQ-LF-P MP20045DQ-LF-P MP20045DQ-LF-P MP20045DQ-LF-P
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-VDFN Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details