LDO, ADJ, 5V, 1A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:1.5V; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:140mV; No. of Pins:8Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH3305 |
| Product Name | Ldo, Adj, 5V, 1A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) |
| Input Voltage | 2.5 to 5.5 volts |