Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715396-MP20045DQ-33-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 1A
Family Name: MP20045
Categories: Integrated Circuits
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 56dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-VDFN Exposed Pad
Introduction Date: October 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.28V at 1A
Current - Quiescent (Iq): 110μA
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-QFN (3x3)
IC REG LINEAR 3.3V 1A 8QFN
IC REG LINEAR 3.3V 1A 8QFN
IC REG LINEAR 3.3V 1A 8QFN
LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 715396-MP20045DQ-33-LF-Z | MP20045DQ-33-LF-Z-ND | MP20045DQ-33-LF-Z | MP20045DQ-33-LF-Z | MP20045DQ-33-LF-Z | MP20045DQ-33-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20045DQ-33-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |