Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MP20045DQ-18-LF-P MP20045DQ-18-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789106-MP20045DQ-18- LF-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 1A Family Name: MP20045 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA PSRR: 56dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-QFN (3x3) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.28V @ 1A Introduction Date: October 13, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789106-MP20045DQ-18- LF-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 1A Family Name: MP20045 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA PSRR: 56dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-QFN (3x3) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.28V @ 1A Introduction Date: October 13, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MP20045DQ-18-LF-P - 789106-MP20045DQ-18-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP20045DQ-18-LF-P
789106-MP20045DQ-18-LF-P
PMIC - PMIC - Voltage Regulators - Linear - MP20045DQ-18-LF-P 789106-MP20045DQ-18-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789106-MP20045DQ-18- LF-P Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 1A Family Name: MP20045 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA PSRR: 56dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-QFN (3x3) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.28V @ 1A Introduction Date: October 13, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789106-MP20045DQ-18-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: MP20045
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
PSRR: 56dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-QFN (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.28V @ 1A
Introduction Date: October 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-1051-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-1051-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-QFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-QFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP20045DQ-18-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP20045DQ-18-LF-P
PMIC - Voltage Regulators - Linear MP20045DQ-18-LF-P
IC REG LINEAR 1.8V 1A 8QFN

IC REG LINEAR 1.8V 1A 8QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP20045DQ-18-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP20045DQ-18-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP20045DQ-18-LF-P
IC REG LINEAR 1.8V 1A 8QFN

IC REG LINEAR 1.8V 1A 8QFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP20045DQ-18-LF-P
LDO Voltage Regulators MP20045DQ-18-LF-P
LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator

LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 789106-MP20045DQ-18-LF-P 1589-1051-2-ND MP20045DQ-18-LF-P MP20045DQ-18-LF-P MP20045DQ-18-LF-P
Product Name PMIC - PMIC - Voltage Regulators - Linear - MP20045DQ-18-LF-P Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable, Power Good Input Overcurrent Protection Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Special Purpose - A8304SESTR-T - 1011451-A8304SESTR-T - Win Source Electronics
Specs
Package Type Other; 16-QFN/MLP (3x3)
Output Voltage 13.3 to 19.7 volts
View Details
5 suppliers
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details