Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOICE
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059335-MP20045DN-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.14V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.28V @ 1A
Operating Supply Current: 110μA
PSRR: 56dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator
IC REG LINEAR POS ADJ 1A 8SOICE
IC REG LINEAR POS ADJ 1A 8SOICE
IC REG LINEAR POS ADJ 1A 8SOICE
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP20045DN-LF-Z-ND | 059335-MP20045DN-LF-Z | MP20045DN-LF-Z | MP20045DN-LF-Z | MP20045DN-LF-Z | MP20045DN-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP20045DN-LF-Z | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |