Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MP20045DN-25-LF-Z MP20045DN-25-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078844-MP20045DN-25 -LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.28V @ 1A Operating Supply Current: 110μA PSRR: 56dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078844-MP20045DN-25 -LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.28V @ 1A Operating Supply Current: 110μA PSRR: 56dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MP20045DN-25-LF-Z - 1078844-MP20045DN-25-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP20045DN-25-LF-Z
1078844-MP20045DN-25-LF-Z
PMIC - PMIC - Voltage Regulators - Linear - MP20045DN-25-LF-Z 1078844-MP20045DN-25-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078844-MP20045DN-25 -LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC-EP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.28V @ 1A Operating Supply Current: 110μA PSRR: 56dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078844-MP20045DN-25-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.28V @ 1A
Operating Supply Current: 110μA
PSRR: 56dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP20045DN-25-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP20045DN-25-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP20045DN-25-LF-Z
IC REG LINEAR 2.5V 1A 8SOIC

IC REG LINEAR 2.5V 1A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP20045DN-25-LF-Z
LDO Voltage Regulators MP20045DN-25-LF-Z
LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator

LDO Voltage Regulators Low Noise High PSRR 1A linear Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1078844-MP20045DN-25-LF-Z MP20045DN-25-LF-Z MP20045DN-25-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - Linear - MP20045DN-25-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC-EP
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details