Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-TQFN (2x2)
LDO Voltage Regulators Dual 300mA Linear Reg w/Prog Vout
IC REG LIN POS PROG 300MA 8TQFN
IC REG LIN POS PROG 300MA 8TQFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP20043DGT-D-LF-Z-ND | MP20043DGT-D-LF-Z | MP20043DGT-D-LF-Z | MP20043DGT-D-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |