Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-TQFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1225951-MP20043DGT-A
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Programmable
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Output Voltage: 1.5V, 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA ~ 150μA
PSRR: 75dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.monolithicpower.
Manufacturer Package: 8-TQFN (2x2)
Output Voltage MAX: 2.8V, 3.3V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.28V @ 300mA, 0.28V @ 300mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Dual 300mA Linear Reg w/Prog Vout
IC REG LIN POS PROG 300MA 8TQFN
IC REG LIN POS PROG 300MA 8TQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MP20043DGT-A-LF-Z-ND | 1225951-MP20043DGT-A-LF-Z | MP20043DGT-A-LF-Z | MP20043DGT-A-LF-Z | MP20043DGT-A-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP20043DGT-A-LF-Z | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Programmable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |