Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1225950-MP20042DG-JG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA, 200mA
Family Name: MP20042
Output Voltage: 1.8V, 2.5V
Categories: Integrated Circuits (ICs)
PSRR: 72dB ~ 47dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.monolithicpower.
Manufacturer Package: 8-QFN (2x2)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.25V @ 200mA (Typ), 0.25V @ 200mA (Typ)
Alternative Parts (Cross-Reference): MP20042DG-JG-LF;
Introduction Date: April 06, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)
LDO Voltage Regulators Dual Low Noise High PSRR 200mA Line Reg
IC REG LINEAR 1.8V/2.5V 8QFN
IC REG LINEAR 1.8V/2.5V 8QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1225950-MP20042DG-JG-LF-Z | MP20042DG-JG-LF-Z-ND | MP20042DG-JG-LF-Z | MP20042DG-JG-LF-Z | MP20042DG-JG-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20042DG-JG-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.8 to 2.5 volts | 1.8 to 2.5 volts | 1.8 volts |