Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078839-MP20042DG-DD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA, 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-QFN (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.85V, 1.85V
Dropout Voltage-Max: 0.25V @ 200mA (Typ), 0.25V @ 200mA (Typ)
PSRR: 72dB to 47dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)
IC REG LINEAR 1.85V/1.85V 8QFN
LDO Voltage Regulators Dual Low Noise High PSRR 200mA Line Reg
IC REG LINEAR 1.85V/1.85V 8QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1078839-MP20042DG-DD-LF-Z | MP20042DG-DD-LF-Z-ND | MP20042DG-DD-LF-Z | MP20042DG-DD-LF-Z | MP20042DG-DD-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20042DG-DD-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-QFN (2x2) | Other; 8-TFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |