Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 8-QFN (2x2)
LDO Voltage Regulators Dual Low Noise High PSRR 200mA Line Reg
IC REG LINEAR 1.85V/1.85V 8QFN
IC REG LINEAR 1.85V/1.85V 8QFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MP20042DG-DD-LF-P-ND | MP20042DG-DD-LF-P | MP20042DG-DD-LF-P | MP20042DG-DD-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-TFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |