Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)
IC REG LINEAR 3.3V/3.3V 8TQFN
IC REG LINEAR 3.3V/3.3V 8TQFN
LDO Voltage Regulators Dual 300mA Linear Reg 2.8V/1.8V output
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP20041DGT-SS-LF-P-ND | MP20041DGT-SS-LF-P | MP20041DGT-SS-LF-P | MP20041DGT-SS-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |