Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927671-MP20041DGT-PP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP20041
Categories: Integrated Circuits (ICs)
Case / Package: 8-TQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)
IC REG LINEAR 3V/3V 300MA
LDO Voltage Regulators Dual 300mA Linear Regulator
IC REG LINEAR 3V/3V 300MA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927671-MP20041DGT-PP-LF-Z | MP20041DGT-PP-LF-Z-ND | MP20041DGT-PP-LF-Z | MP20041DGT-PP-LF-Z | MP20041DGT-PP-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP20041DGT-PP-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 8-TQFN (2x2) | Other; 8-VFDFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | ||||
| Output Voltage Type | Fixed |