Win Source Part Number: 1130203-MP20041DGT-M
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V, 3.3V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-TQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 72dB ~ 68dB (10kHz ~ 100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Voltage Dropout (Max): 0.22V @ 300mA (Typ),
IC REG LINEAR 2.8V/3.3V 8TQFN
LDO Voltage Regulators Dual 300mA Linear Reg 1.8V/2.5V output
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1130203-MP20041DGT-MS-LF-Z | MP20041DGT-MS-LF-Z | MP20041DGT-MS-LF-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable |