Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TQFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078837-MP20041DGT-M
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TQFN (2x2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.8V
Dropout Voltage-Max: -,
PSRR: 72dB to 68dB (10kHz to 100Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.8V/2.8V 8TQFN
LDO Voltage Regulators Dual 300mA Linear Reg 2.8V/1.8V output
IC REG LINEAR 1.8V/2.8V 8TQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP20041DGT-MG-LF-Z-ND | 1078837-MP20041DGT-MG-LF-Z | MP20041DGT-MG-LF-Z | MP20041DGT-MG-LF-Z | MP20041DGT-MG-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP20041DGT-MG-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-TQFN (2x2) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |