LDO, FIXED, TQFN-8; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:220mV; IC Case / Package:TQFN; No. of Pins:8Pins; Product Range:-; Dropout Voltage Vdo:220mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH3304 |
| Product Name | Ldo, Fixed, Tqfn-8; Input Voltage Min Monolithic Power Systems (Mps) |
| Input Voltage | 2.5 to 6 volts |