Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059333-MP2000DJ-ADJ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 0.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.3V @ 150mA (Typ)
PSRR: 50dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
IC REG LIN POS ADJ 150MA TSOT23
LDO Voltage Regulators 150mA, Low Vin LDO w/adj Vout
IC REG LIN POS ADJ 150MA TSOT23
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1589-1865-1-ND | 059333-MP2000DJ-ADJ-LF-Z | MP2000DJ-ADJ-LF-Z | MP2000DJ-ADJ-LF-Z | MP2000DJ-ADJ-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2000DJ-ADJ-LF-Z | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |