IC GATE DRVR HALF-BRIDGE 10QFN
Gate Drivers 100V 4A High Freq Half Brdge Gate Drvr
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP1924HR-LF-Z | MP1924HR-LF-Z | MP1924HR-LF-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 16 to 9 volts | 9 to 16 volts | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 4 amps |