Win Source Part Number: 959134-MP1924HR-LF-P
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 118 V
Rise / Fall Time (Typ): 15ns, 12ns
Voltage - Supply: 9V ~ 16V
Package / Case: 10-VDFN Exposed Pad
Supplier Device Package: 10-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP1924
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)
Gate Drivers 100V 4A High Freq Half Brdge Gate Drvr
IC GATE DRVR HALF-BRIDGE 10QFN
HALF-BRIDGE GATE DRIVER, QFN-EP-10; Input Voltage Min:9V; Input Voltage Max:16V; Output Current:4A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Switching Frequency Max:500kHz RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 959134-MP1924HR-LF-P | MP1924HR-LF-P | MP1924HR-LF-P | MP1924HR-LF-P | 82AJ0577 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Half-Bridge Gate Driver, Qfn-Ep-10; Input Voltage Min Monolithic Power Systems (Mps) |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | |||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | ||
| Rise Time | 15 ns | 15 ns |