Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Gate Drivers MP1924AHR-LF-Z

Description
Win Source Part Number: 959200-MP1924AHR-LF- Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.6A, 4.5A High Side Voltage - Max (Bootstrap): 115 V Rise / Fall Time (Typ): 15ns, 12ns Voltage - Supply: 4.5V ~ 18V Package / Case: 10-VDFN Exposed Pad Supplier Device Package: 10-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): UCC27211DPRR; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1924
Request a Quote Datasheet
Description
Win Source Part Number: 959200-MP1924AHR-LF- Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.6A, 4.5A High Side Voltage - Max (Bootstrap): 115 V Rise / Fall Time (Typ): 15ns, 12ns Voltage - Supply: 4.5V ~ 18V Package / Case: 10-VDFN Exposed Pad Supplier Device Package: 10-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): UCC27211DPRR; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1924
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 959200-MP1924AHR-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
959200-MP1924AHR-LF-Z
Integrated Circuits (ICs) - PMIC - Gate Drivers 959200-MP1924AHR-LF-Z
Win Source Part Number: 959200-MP1924AHR-LF- Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.6A, 4.5A High Side Voltage - Max (Bootstrap): 115 V Rise / Fall Time (Typ): 15ns, 12ns Voltage - Supply: 4.5V ~ 18V Package / Case: 10-VDFN Exposed Pad Supplier Device Package: 10-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): UCC27211DPRR; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1924

Win Source Part Number: 959200-MP1924AHR-LF-Z
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.6A, 4.5A
High Side Voltage - Max (Bootstrap): 115 V
Rise / Fall Time (Typ): 15ns, 12ns
Voltage - Supply: 4.5V ~ 18V
Package / Case: 10-VDFN Exposed Pad
Supplier Device Package: 10-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): UCC27211DPRR;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP1924

Buy Now Datasheet
Gate Drivers - MP1924AHR-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MP1924AHR-LF-Z-ND
Gate Drivers MP1924AHR-LF-Z-ND
Half-Bridge Gate Driver IC 10-QFN (4x4)

Half-Bridge Gate Driver IC 10-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MP1924AHR-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MP1924AHR-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MP1924AHR-LF-Z
IC GATE DRVR HALF-BRIDGE 10QFN

IC GATE DRVR HALF-BRIDGE 10QFN

Supplier's Site
Gate Drivers - MP1924AHR-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MP1924AHR-LF-Z
Gate Drivers MP1924AHR-LF-Z
Half-Bridge Gate Driver IC 10-QFN (4x4)

Half-Bridge Gate Driver IC 10-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 959200-MP1924AHR-LF-Z MP1924AHR-LF-Z-ND MP1924AHR-LF-Z MP1924AHR-LF-Z
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Current 4.5 amps 4.5 amps 4.5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 15 ns 15 ns 15 ns
Fall Time 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74AHC573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Power Distribution Switches, Load Drivers - AAT4601IAS-T1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details