Half-Bridge Gate Driver IC 10-QFN (4x4)
IC GATE DRVR HALF-BRIDGE 10QFN
Half-Bridge Gate Driver IC 10-QFN (4x4)
Gate Drivers 100V Hi Freq Half Bridge Gate Drivers
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP1924AHR-LF-P-ND | MP1924AHR-LF-P | MP1924AHR-LF-P | MP1924AHR-LF-P |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 4.5 amps | 4.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 15 ns | 15 ns | ||
| Fall Time | 12 ns | 12 ns |