IC GATE DRVR HALF-BRIDGE 10QFN
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)
Gate Drivers 100V Hi Freq Half Bridge Gate Drivers
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP1921HR-A-LF-P | MP1921HR-A-LF-P | MP1921HR-A-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 18 to 9 volts | 9 to 18 volts | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 2.5 amps |